Bourns, Inc. Fixed Inductors CE201210-R47J

Description
470nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CE201210-R47JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-R47JCT-ND
Fixed Inductors CE201210-R47JCT-ND
470nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0805 (2012 Metric)

470nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-R47JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-R47JDKR-ND
Fixed Inductors CE201210-R47JDKR-ND
470nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0805 (2012 Metric)

470nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-R47JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-R47JTR-ND
Fixed Inductors CE201210-R47JTR-ND
470nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0805 (2012 Metric)

470nH Unshielded Multilayer Inductor 300mA 1.5Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Chip Inductor, 47Nh 300Ma 5% 200Mhz; Inductance Bourns - 14P9651 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 47Nh 300Ma 5% 200Mhz; Inductance Bourns
14P9651
Chip Inductor, 47Nh 300Ma 5% 200Mhz; Inductance Bourns 14P9651
CHIP INDUCTOR, 47NH 300MA 5% 200MHZ; Inductance:470nH; DC Resistance Max:1.5ohm; Self Resonant Frequency Min:200MHz; DC Current Rating:300mA; Inductor Case Style:0805 [2012 Metric]; Product Range:CE201210 Series; No. of Pins:2Pins RoHS Compliant: Yes

CHIP INDUCTOR, 47NH 300MA 5% 200MHZ; Inductance:470nH; DC Resistance Max:1.5ohm; Self Resonant Frequency Min:200MHz; DC Current Rating:300mA; Inductor Case Style:0805 [2012 Metric]; Product Range:CE201210 Series; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Inductor, 470Nh, 0.3A, 0805, Multilayer; Inductance Bourns - 57AC0652 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 0.3A, 0805, Multilayer; Inductance Bourns
57AC0652
Inductor, 470Nh, 0.3A, 0805, Multilayer; Inductance Bourns 57AC0652
INDUCTOR, 470NH, 0.3A, 0805, MULTILAYER; Inductance:470nH; Product Range:CE201210 Series; DC Current Rating:300mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multila yer; DC Resistance Max:1.5ohm; RoHS Compliant: Yes

INDUCTOR, 470NH, 0.3A, 0805, MULTILAYER; Inductance:470nH; Product Range:CE201210 Series; DC Current Rating:300mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multilayer; DC Resistance Max:1.5ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CE201210-R47JCT-ND 14P9651 57AC0652
Product Name Fixed Inductors Chip Inductor, 47Nh 300Ma 5% 200Mhz; Inductance Bourns Inductor, 470Nh, 0.3A, 0805, Multilayer; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details