Bourns, Inc. Inductance Bourns CE201210-R22J.

Description
Inductance:220nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:350MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series; Inductance Tolerance:± 5%; Core Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
Inductance:220nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:350MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series; Inductance Tolerance:± 5%; Core Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Bourns - 27AC1750 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Bourns
27AC1750
Inductance Bourns 27AC1750
Inductance:220nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:350MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series; Inductance Tolerance:± 5%; Core Material:Ceramic RoHS Compliant: Yes

Inductance:220nH; DC Resistance Max:1.2ohm; Self Resonant Frequency:350MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series; Inductance Tolerance:± 5%; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC1750
Product Name Inductance Bourns
Inductance Range 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

500uH 12A 38mOhm Inductor and Choke - 839-DLFL-0147-12D5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 5.00E-4 microH
Lead Style Radial; Radial
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details