Bourns, Inc. Fixed Inductors CE201210-R10J

Description
100nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CE201210-R10JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-R10JCT-ND
Fixed Inductors CE201210-R10JCT-ND
100nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)

100nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-R10JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-R10JTR-ND
Fixed Inductors CE201210-R10JTR-ND
100nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)

100nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-R10JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-R10JDKR-ND
Fixed Inductors CE201210-R10JDKR-ND
100nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)

100nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Multilayer, 100Nh, 0.3A, 0805; Inductance Bourns - 44AC1915 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 100Nh, 0.3A, 0805; Inductance Bourns
44AC1915
Inductor, Multilayer, 100Nh, 0.3A, 0805; Inductance Bourns 44AC1915
INDUCTOR, MULTILAYER, 100NH, 0.3A, 0805; Inductance:100nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:600MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 100NH, 0.3A, 0805; Inductance:100nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:600MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Nh, 300Ma, +5%, 600Mhz; Inductance Bourns - 43K0544 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 300Ma, +5%, 600Mhz; Inductance Bourns
43K0544
Inductor, 100Nh, 300Ma, +5%, 600Mhz; Inductance Bourns 43K0544
INDUCTOR, 100NH, 300MA, +5%, 600MHZ; Inductance:100nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:600MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, 100NH, 300MA, +5%, 600MHZ; Inductance:100nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:600MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CE201210-R10JCT-ND 44AC1915 43K0544
Product Name Fixed Inductors Inductor, Multilayer, 100Nh, 0.3A, 0805; Inductance Bourns Inductor, 100Nh, 300Ma, +5%, 600Mhz; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers