Bourns, Inc. Fixed Inductors CE201210-82NJ

Description
82nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CE201210-82NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-82NJTR-ND
Fixed Inductors CE201210-82NJTR-ND
82nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)

82nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-82NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-82NJDKR-ND
Fixed Inductors CE201210-82NJDKR-ND
82nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)

82nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-82NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-82NJCT-ND
Fixed Inductors CE201210-82NJCT-ND
82nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)

82nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 300MA 900MOHM Inductor and Choke - 71-CE201210-82NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 900MOHM Inductor and Choke
71-CE201210-82NJ
SMD 300MA 900MOHM Inductor and Choke 71-CE201210-82NJ
FIXED IND 82NH 300MA 900MOHM SMD Product overview: CE201210-82NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CE201210-82NJ can be used for catalog matching and distributor lookup.

FIXED IND 82NH 300MA 900MOHM SMD Product overview: CE201210-82NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CE201210-82NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Multilayer, 82Nh, 0.3A, 0805; Inductance Bourns - 44AC1924 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 82Nh, 0.3A, 0805; Inductance Bourns
44AC1924
Inductor, Multilayer, 82Nh, 0.3A, 0805; Inductance Bourns 44AC1924
INDUCTOR, MULTILAYER, 82NH, 0.3A, 0805; Inductance:82nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:600MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series; Product Length:2mmRoHS Compliant: Yes

INDUCTOR, MULTILAYER, 82NH, 0.3A, 0805; Inductance:82nH; DC Resistance Max:0.9ohm; Self Resonant Frequency:600MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CE201210-82NJTR-ND 71-CE201210-82NJ 44AC1924
Product Name Fixed Inductors SMD 300MA 900MOHM Inductor and Choke Inductor, Multilayer, 82Nh, 0.3A, 0805; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-36274532261R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details