Bourns, Inc. Fixed Inductors CE201210-6N8J

Description
6.8nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CE201210-6N8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-6N8J-ND
Fixed Inductors CE201210-6N8J-ND
6.8nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

6.8nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CE201210-6N8J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2126034 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 20
View Details
Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details