Bourns, Inc. Fixed Inductors CE201210-5N6J

Description
5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE201210-5N6JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE201210-5N6JCT-ND
Fixed Inductors 118-CE201210-5N6JCT-ND
5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)

5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CE201210-5N6JDKR-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)

5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CE201210-5N6JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE201210-5N6JTR-ND
Fixed Inductors 118-CE201210-5N6JTR-ND
5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)

5.6nH Unshielded Multilayer Inductor 300mA 230mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE201210-5N6JCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567603 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details