Bourns, Inc. Fixed Inductors CE201210-56NJ

Description
56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CE201210-56NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-56NJTR-ND
Fixed Inductors CE201210-56NJTR-ND
56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0805 (2012 Metric)

56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-56NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-56NJDKR-ND
Fixed Inductors CE201210-56NJDKR-ND
56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0805 (2012 Metric)

56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-56NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-56NJCT-ND
Fixed Inductors CE201210-56NJCT-ND
56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0805 (2012 Metric)

56nH Unshielded Multilayer Inductor 300mA 750mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Multilayer, 56Nh, 0.3A, 0805; Inductance Bourns - 44AC1923 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 56Nh, 0.3A, 0805; Inductance Bourns
44AC1923
Inductor, Multilayer, 56Nh, 0.3A, 0805; Inductance Bourns 44AC1923
INDUCTOR, MULTILAYER, 56NH, 0.3A, 0805; Inductance:56nH; DC Resistance Max:0.75ohm; Self Resonant Frequency:800MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 56NH, 0.3A, 0805; Inductance:56nH; DC Resistance Max:0.75ohm; Self Resonant Frequency:800MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CE201210-56NJTR-ND 44AC1923
Product Name Fixed Inductors Inductor, Multilayer, 56Nh, 0.3A, 0805; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1730030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details