Bourns, Inc. Fixed Inductors CE201210-4N7J

Description
4.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE201210-4N7JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE201210-4N7JTR-ND
Fixed Inductors 118-CE201210-4N7JTR-ND
4.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

4.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CE201210-4N7JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE201210-4N7JCT-ND
Fixed Inductors 118-CE201210-4N7JCT-ND
4.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

4.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CE201210-4N7JDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

4.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-4N7J - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CE201210-4N7J
Fixed Inductors CE201210-4N7J
FIXED IND 4.7NH 300MA 200MOHM SM

FIXED IND 4.7NH 300MA 200MOHM SM

Supplier's Site Datasheet
Inductor, Multilayer, 4.7Nh, 0.3A, 0805; Inductance Bourns - 44AC1922 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 4.7Nh, 0.3A, 0805; Inductance Bourns
44AC1922
Inductor, Multilayer, 4.7Nh, 0.3A, 0805; Inductance Bourns 44AC1922
INDUCTOR, MULTILAYER, 4.7NH, 0.3A, 0805; Inductance:4.7nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:3.5GHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 4.7NH, 0.3A, 0805; Inductance:4.7nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:3.5GHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CE201210-4N7JTR-ND CE201210-4N7J 44AC1922
Product Name Fixed Inductors Fixed Inductors Inductor, Multilayer, 4.7Nh, 0.3A, 0805; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer Multilayer
Core Material Ceramic Ceramic; Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J475JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627322520101KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N7 0402CS-2N7XJRW , 0402CS-2N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details