Bourns, Inc. Fixed Inductors CE201210-3N3D

Description
3.3nH Unshielded Multilayer Inductor 300mA 130mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 300mA 130mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE201210-3N3DTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE201210-3N3DTR-ND
Fixed Inductors 118-CE201210-3N3DTR-ND
3.3nH Unshielded Multilayer Inductor 300mA 130mOhm Max 0805 (2012 Metric)

3.3nH Unshielded Multilayer Inductor 300mA 130mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CE201210-3N3DCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE201210-3N3DCT-ND
Fixed Inductors 118-CE201210-3N3DCT-ND
FIXED IND 3.3NH 300MA 130 MOHM

FIXED IND 3.3NH 300MA 130 MOHM

Buy Now Datasheet
Fixed Inductors - 118-CE201210-3N3DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3NH 300MA 130 MOHM

FIXED IND 3.3NH 300MA 130 MOHM

Buy Now Datasheet
300MA 130MOHM Inductor and Choke - 71-CE201210-3N3D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 130MOHM Inductor and Choke
71-CE201210-3N3D
300MA 130MOHM Inductor and Choke 71-CE201210-3N3D
FIXED IND 3.3NH 300MA 130MOHM SM Product overview: CE201210-3N3D from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CE201210-3N3D can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 300MA 130MOHM SM Product overview: CE201210-3N3D from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CE201210-3N3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CE201210-3N3DTR-ND 71-CE201210-3N3D
Product Name Fixed Inductors 300MA 130MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ceramic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details