Bourns, Inc. Fixed Inductors CE201210-39NJ

Description
FIXED IND 39NH 300MA 650 MOHM
Request a Quote Datasheet
Description
FIXED IND 39NH 300MA 650 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE201210-39NJDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 39NH 300MA 650 MOHM

FIXED IND 39NH 300MA 650 MOHM

Buy Now Datasheet
Fixed Inductors - 118-CE201210-39NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE201210-39NJTR-ND
Fixed Inductors 118-CE201210-39NJTR-ND
39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0805 (2012 Metric)

39nH Unshielded Multilayer Inductor 300mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CE201210-39NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE201210-39NJCT-ND
Fixed Inductors 118-CE201210-39NJCT-ND
FIXED IND 39NH 300MA 650 MOHM

FIXED IND 39NH 300MA 650 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE201210-39NJDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1857960 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details