Bourns, Inc. Fixed Inductors CE201210-33NJ

Description
33nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CE201210-33NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-33NJDKR-ND
Fixed Inductors CE201210-33NJDKR-ND
33nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0805 (2012 Metric)

33nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-33NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-33NJCT-ND
Fixed Inductors CE201210-33NJCT-ND
33nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0805 (2012 Metric)

33nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-33NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-33NJTR-ND
Fixed Inductors CE201210-33NJTR-ND
33nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0805 (2012 Metric)

33nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Multilayer, 33Nh, 0.3A, 0805; Inductance Bourns - 44AC1921 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 33Nh, 0.3A, 0805; Inductance Bourns
44AC1921
Inductor, Multilayer, 33Nh, 0.3A, 0805; Inductance Bourns 44AC1921
INDUCTOR, MULTILAYER, 33NH, 0.3A, 0805; Inductance:33nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series; Product Length:2mmRoHS Compliant: Yes

INDUCTOR, MULTILAYER, 33NH, 0.3A, 0805; Inductance:33nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series; Product Length:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CE201210-33NJDKR-ND 44AC1921
Product Name Fixed Inductors Inductor, Multilayer, 33Nh, 0.3A, 0805; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers