Bourns, Inc. Fixed Inductors CE201210-27NJ

Description
27nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE201210-27NJDKR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0805 (2012 Metric)

27nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CE201210-27NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE201210-27NJTR-ND
Fixed Inductors 118-CE201210-27NJTR-ND
27nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0805 (2012 Metric)

27nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CE201210-27NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE201210-27NJCT-ND
Fixed Inductors 118-CE201210-27NJCT-ND
27nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0805 (2012 Metric)

27nH Unshielded Multilayer Inductor 300mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Multilayer, 27Nh, 0.3A, 0805; Inductance Bourns - 44AC1920 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 27Nh, 0.3A, 0805; Inductance Bourns
44AC1920
Inductor, Multilayer, 27Nh, 0.3A, 0805; Inductance Bourns 44AC1920
INDUCTOR, MULTILAYER, 27NH, 0.3A, 0805; Inductance:27nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 27NH, 0.3A, 0805; Inductance:27nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CE201210-27NJDKR-ND 44AC1920
Product Name Fixed Inductors Inductor, Multilayer, 27Nh, 0.3A, 0805; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 36401E10NG-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-22N 0201HL-22NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details