Bourns, Inc. Fixed Inductors CE201210-1N5D

Description
1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CE201210-1N5D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-1N5D-ND
Fixed Inductors CE201210-1N5D-ND
1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CE201210-1N5D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers