Bourns, Inc. Fixed Inductors CE201210-10NJ

Description
10nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CE201210-10NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-10NJTR-ND
Fixed Inductors CE201210-10NJTR-ND
10nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0805 (2012 Metric)

10nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-10NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-10NJCT-ND
Fixed Inductors CE201210-10NJCT-ND
10nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0805 (2012 Metric)

10nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CE201210-10NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CE201210-10NJDKR-ND
Fixed Inductors CE201210-10NJDKR-ND
10nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0805 (2012 Metric)

10nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Multilayer, 10Nh, 0.3A, 0805; Inductance Bourns - 44AC1917 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 10Nh, 0.3A, 0805; Inductance Bourns
44AC1917
Inductor, Multilayer, 10Nh, 0.3A, 0805; Inductance Bourns 44AC1917
INDUCTOR, MULTILAYER, 10NH, 0.3A, 0805; Inductance:10nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series; Product Length:2mmRoHS Compliant: Yes

INDUCTOR, MULTILAYER, 10NH, 0.3A, 0805; Inductance:10nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CE201210 Series; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Nh, 0.3A, 0805, Multilayer; Inductance Bourns - 57AC0654 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Nh, 0.3A, 0805, Multilayer; Inductance Bourns
57AC0654
Inductor, 10Nh, 0.3A, 0805, Multilayer; Inductance Bourns 57AC0654
INDUCTOR, 10NH, 0.3A, 0805, MULTILAYER; Inductance:10nH; Product Range:CE201210 Series; DC Current Rating:300mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.3ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 10NH, 0.3A, 0805, MULTILAYER; Inductance:10nH; Product Range:CE201210 Series; DC Current Rating:300mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.3ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CE201210-10NJTR-ND 44AC1917 57AC0654
Product Name Fixed Inductors Inductor, Multilayer, 10Nh, 0.3A, 0805; Inductance Bourns Inductor, 10Nh, 0.3A, 0805, Multilayer; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details