Bourns, Inc. Fixed Inductors CE1608Q-82NJ

Description
IND,1.6X0.8X0.8MM,82 NH5%,300MA
Request a Quote Datasheet
Description
IND,1.6X0.8X0.8MM,82 NH5%,300MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE1608Q-82NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1608Q-82NJTR-ND
Fixed Inductors 118-CE1608Q-82NJTR-ND
IND,1.6X0.8X0.8MM,82 NH5%,300MA

IND,1.6X0.8X0.8MM,82NH5%,300MA

Buy Now Datasheet
Fixed Inductors - 118-CE1608Q-82NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1608Q-82NJDKR-ND
Fixed Inductors 118-CE1608Q-82NJDKR-ND
IND,1.6X0.8X0.8MM,82 NH5%,300MA

IND,1.6X0.8X0.8MM,82NH5%,300MA

Buy Now Datasheet
Fixed Inductors - 118-CE1608Q-82NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1608Q-82NJCT-ND
Fixed Inductors 118-CE1608Q-82NJCT-ND
IND,1.6X0.8X0.8MM,82 NH5%,300MA

IND,1.6X0.8X0.8MM,82NH5%,300MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE1608Q-82NJTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details