Bourns, Inc. Fixed Inductors CE1608Q-56NJ

Description
IND,1.6X0.8X0.8MM,56 NH5%,500MA
Request a Quote Datasheet
Description
IND,1.6X0.8X0.8MM,56 NH5%,500MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE1608Q-56NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1608Q-56NJTR-ND
Fixed Inductors 118-CE1608Q-56NJTR-ND
IND,1.6X0.8X0.8MM,56 NH5%,500MA

IND,1.6X0.8X0.8MM,56NH5%,500MA

Buy Now Datasheet
Fixed Inductors - 118-CE1608Q-56NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1608Q-56NJDKR-ND
Fixed Inductors 118-CE1608Q-56NJDKR-ND
IND,1.6X0.8X0.8MM,56 NH5%,500MA

IND,1.6X0.8X0.8MM,56NH5%,500MA

Buy Now Datasheet
Fixed Inductors - 118-CE1608Q-56NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1608Q-56NJCT-ND
Fixed Inductors 118-CE1608Q-56NJCT-ND
IND,1.6X0.8X0.8MM,56 NH5%,500MA

IND,1.6X0.8X0.8MM,56NH5%,500MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE1608Q-56NJTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details