Bourns, Inc. Fixed Inductors CE1608Q-47NJ

Description
IND,1.6X0.8X0.8MM,47 NH5%,500MA
Request a Quote Datasheet
Description
IND,1.6X0.8X0.8MM,47 NH5%,500MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE1608Q-47NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1608Q-47NJTR-ND
Fixed Inductors 118-CE1608Q-47NJTR-ND
IND,1.6X0.8X0.8MM,47 NH5%,500MA

IND,1.6X0.8X0.8MM,47NH5%,500MA

Buy Now Datasheet
Fixed Inductors - 118-CE1608Q-47NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1608Q-47NJCT-ND
Fixed Inductors 118-CE1608Q-47NJCT-ND
IND,1.6X0.8X0.8MM,47 NH5%,500MA

IND,1.6X0.8X0.8MM,47NH5%,500MA

Buy Now Datasheet
Fixed Inductors - 118-CE1608Q-47NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1608Q-47NJDKR-ND
Fixed Inductors 118-CE1608Q-47NJDKR-ND
IND,1.6X0.8X0.8MM,47 NH5%,500MA

IND,1.6X0.8X0.8MM,47NH5%,500MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE1608Q-47NJTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details