Bourns, Inc. Fixed Inductors CE1005Q-6N8H

Description
IND,1X0.5X0.5MM,6.8N H3%,600MA
Request a Quote Datasheet
Description
IND,1X0.5X0.5MM,6.8N H3%,600MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE1005Q-6N8HTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-6N8HTR-ND
Fixed Inductors 118-CE1005Q-6N8HTR-ND
IND,1X0.5X0.5MM,6.8N H3%,600MA

IND,1X0.5X0.5MM,6.8NH3%,600MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE1005Q-6N8HTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.54 ohms
Rated DC Current 390 milliamps
Standards and Certifications RoHS
View Details
600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers