Bourns, Inc. Fixed Inductors CE1005Q-6N2P

Description
IND,1X0.5X0.5MM,6.20 .1NH,600MA
Request a Quote Datasheet
Description
IND,1X0.5X0.5MM,6.20 .1NH,600MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE1005Q-6N2PTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-6N2PTR-ND
Fixed Inductors 118-CE1005Q-6N2PTR-ND
IND,1X0.5X0.5MM,6.20 .1NH,600MA

IND,1X0.5X0.5MM,6.20.1NH,600MA

Buy Now Datasheet
Fixed Inductors - 118-CE1005Q-6N2PCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-6N2PCT-ND
Fixed Inductors 118-CE1005Q-6N2PCT-ND
IND,1X0.5X0.5MM,6.20 .1NH,600MA

IND,1X0.5X0.5MM,6.20.1NH,600MA

Buy Now Datasheet
Fixed Inductors - 118-CE1005Q-6N2PDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-6N2PDKR-ND
Fixed Inductors 118-CE1005Q-6N2PDKR-ND
IND,1X0.5X0.5MM,6.20 .1NH,600MA

IND,1X0.5X0.5MM,6.20.1NH,600MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE1005Q-6N2PTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details