Bourns, Inc. Fixed Inductors CE1005Q-68NJ

Description
IND,1X0.5X0.5MM,68NH 5%,200MA
Request a Quote Datasheet
Description
IND,1X0.5X0.5MM,68NH 5%,200MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE1005Q-68NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-68NJTR-ND
Fixed Inductors 118-CE1005Q-68NJTR-ND
IND,1X0.5X0.5MM,68NH 5%,200MA

IND,1X0.5X0.5MM,68NH5%,200MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE1005Q-68NJTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1857607 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details
Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details