Bourns, Inc. Fixed Inductors CE1005Q-68NG

Description
IND,1X0.5X0.5MM,68NH 2%,200MA
Request a Quote Datasheet
Description
IND,1X0.5X0.5MM,68NH 2%,200MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE1005Q-68NGCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-68NGCT-ND
Fixed Inductors 118-CE1005Q-68NGCT-ND
IND,1X0.5X0.5MM,68NH 2%,200MA

IND,1X0.5X0.5MM,68NH2%,200MA

Buy Now Datasheet
Fixed Inductors - 118-CE1005Q-68NGTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-68NGTR-ND
Fixed Inductors 118-CE1005Q-68NGTR-ND
IND,1X0.5X0.5MM,68NH 2%,200MA

IND,1X0.5X0.5MM,68NH2%,200MA

Buy Now Datasheet
Fixed Inductors - 118-CE1005Q-68NGDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-68NGDKR-ND
Fixed Inductors 118-CE1005Q-68NGDKR-ND
IND,1X0.5X0.5MM,68NH 2%,200MA

IND,1X0.5X0.5MM,68NH2%,200MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE1005Q-68NGCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 10A Inductor and Choke - 839-DKIP-0229-1005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Common Mode Chokes - CME2425-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details