Bourns, Inc. Fixed Inductors CE1005Q-5N6D

Description
IND,1X0.5X0.5MM,5.60 .3NH,600MA
Request a Quote Datasheet
Description
IND,1X0.5X0.5MM,5.60 .3NH,600MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE1005Q-5N6DTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-5N6DTR-ND
Fixed Inductors 118-CE1005Q-5N6DTR-ND
IND,1X0.5X0.5MM,5.60 .3NH,600MA

IND,1X0.5X0.5MM,5.60.3NH,600MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE1005Q-5N6DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers