Bourns, Inc. Fixed Inductors CE1005Q-5N6C

Description
IND,1X0.5X0.5MM,5.60 .2NH,600MA
Request a Quote Datasheet
Description
IND,1X0.5X0.5MM,5.60 .2NH,600MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE1005Q-5N6CTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-5N6CTR-ND
Fixed Inductors 118-CE1005Q-5N6CTR-ND
IND,1X0.5X0.5MM,5.60 .2NH,600MA

IND,1X0.5X0.5MM,5.60.2NH,600MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE1005Q-5N6CTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers