Bourns, Inc. Fixed Inductors CE1005Q-39NJ

Description
IND,1X0.5X0.5MM,39NH 5%,200MA
Request a Quote Datasheet
Description
IND,1X0.5X0.5MM,39NH 5%,200MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE1005Q-39NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-39NJTR-ND
Fixed Inductors 118-CE1005Q-39NJTR-ND
IND,1X0.5X0.5MM,39NH 5%,200MA

IND,1X0.5X0.5MM,39NH5%,200MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE1005Q-39NJTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details