Bourns, Inc. Fixed Inductors CE1005Q-2N7D

Description
IND,1X0.5X0.5MM,2.70 .3NH,800MA
Request a Quote Datasheet
Description
IND,1X0.5X0.5MM,2.70 .3NH,800MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE1005Q-2N7DTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-2N7DTR-ND
Fixed Inductors 118-CE1005Q-2N7DTR-ND
IND,1X0.5X0.5MM,2.70 .3NH,800MA

IND,1X0.5X0.5MM,2.70.3NH,800MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE1005Q-2N7DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567655 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.2400 ohms
View Details
500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers