Bourns, Inc. Fixed Inductors CE1005Q-2N4P

Description
IND,1X0.5X0.5MM,2.40 .1NH,800MA
Request a Quote Datasheet
Description
IND,1X0.5X0.5MM,2.40 .1NH,800MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE1005Q-2N4PTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-2N4PTR-ND
Fixed Inductors 118-CE1005Q-2N4PTR-ND
IND,1X0.5X0.5MM,2.40 .1NH,800MA

IND,1X0.5X0.5MM,2.40.1NH,800MA

Buy Now Datasheet
Fixed Inductors - 118-CE1005Q-2N4PDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-2N4PDKR-ND
Fixed Inductors 118-CE1005Q-2N4PDKR-ND
IND,1X0.5X0.5MM,2.40 .1NH,800MA

IND,1X0.5X0.5MM,2.40.1NH,800MA

Buy Now Datasheet
Fixed Inductors - 118-CE1005Q-2N4PCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-2N4PCT-ND
Fixed Inductors 118-CE1005Q-2N4PCT-ND
IND,1X0.5X0.5MM,2.40 .1NH,800MA

IND,1X0.5X0.5MM,2.40.1NH,800MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE1005Q-2N4PTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-040 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details