Bourns, Inc. Fixed Inductors CE1005Q-2N4D

Description
IND,1X0.5X0.5MM,2.40 .3NH,800MA
Request a Quote Datasheet
Description
IND,1X0.5X0.5MM,2.40 .3NH,800MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE1005Q-2N4DTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-2N4DTR-ND
Fixed Inductors 118-CE1005Q-2N4DTR-ND
IND,1X0.5X0.5MM,2.40 .3NH,800MA

IND,1X0.5X0.5MM,2.40.3NH,800MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE1005Q-2N4DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176797-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details