Bourns, Inc. Fixed Inductors CE1005Q-27NG

Description
IND,1X0.5X0.5MM,27NH 2%,300MA
Request a Quote Datasheet
Description
IND,1X0.5X0.5MM,27NH 2%,300MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE1005Q-27NGTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-27NGTR-ND
Fixed Inductors 118-CE1005Q-27NGTR-ND
IND,1X0.5X0.5MM,27NH 2%,300MA

IND,1X0.5X0.5MM,27NH2%,300MA

Buy Now Datasheet
Fixed Inductors - 118-CE1005Q-27NGCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-27NGCT-ND
Fixed Inductors 118-CE1005Q-27NGCT-ND
IND,1X0.5X0.5MM,27NH 2%,300MA

IND,1X0.5X0.5MM,27NH2%,300MA

Buy Now Datasheet
Fixed Inductors - 118-CE1005Q-27NGDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-27NGDKR-ND
Fixed Inductors 118-CE1005Q-27NGDKR-ND
IND,1X0.5X0.5MM,27NH 2%,300MA

IND,1X0.5X0.5MM,27NH2%,300MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE1005Q-27NGTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-13N 0201HT-13NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details