Bourns, Inc. Fixed Inductors CE1005Q-18NH

Description
IND,1X0.5X0.5MM,18NH 3%,300MA
Request a Quote Datasheet
Description
IND,1X0.5X0.5MM,18NH 3%,300MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE1005Q-18NHTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-18NHTR-ND
Fixed Inductors 118-CE1005Q-18NHTR-ND
IND,1X0.5X0.5MM,18NH 3%,300MA

IND,1X0.5X0.5MM,18NH3%,300MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE1005Q-18NHTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1858359 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details