Bourns, Inc. Fixed Inductors CE1005Q-10NJ

Description
IND,1X0.5X0.5MM,10NH 5%,500MA
Request a Quote Datasheet
Description
IND,1X0.5X0.5MM,10NH 5%,500MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE1005Q-10NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE1005Q-10NJTR-ND
Fixed Inductors 118-CE1005Q-10NJTR-ND
IND,1X0.5X0.5MM,10NH 5%,500MA

IND,1X0.5X0.5MM,10NH5%,500MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE1005Q-10NJTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details