Bourns, Inc. Fixed Inductors CE0603M-75NJ

Description
IND,0.6X0.3X0.3MM,75 NH5%,100MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,75 NH5%,100MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603M-75NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603M-75NJTR-ND
Fixed Inductors 118-CE0603M-75NJTR-ND
IND,0.6X0.3X0.3MM,75 NH5%,100MA

IND,0.6X0.3X0.3MM,75NH5%,100MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603M-75NJTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers