Bourns, Inc. Fixed Inductors CE0603M-3N6C

Description
IND,0.6X0.3X0.3MM,3. 60.2NH,400MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,3. 60.2NH,400MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603M-3N6CTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603M-3N6CTR-ND
Fixed Inductors 118-CE0603M-3N6CTR-ND
IND,0.6X0.3X0.3MM,3. 60.2NH,400MA

IND,0.6X0.3X0.3MM,3.60.2NH,400MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603M-3N6CTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8105-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.0012uH 250MHz 0.74A Inductor and Choke - 71-0402CS-1N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details