Bourns, Inc. Fixed Inductors CE0603M-3N1D

Description
IND,0.6X0.3X0.3MM,3. 10.3NH,450MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,3. 10.3NH,450MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603M-3N1DTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603M-3N1DTR-ND
Fixed Inductors 118-CE0603M-3N1DTR-ND
IND,0.6X0.3X0.3MM,3. 10.3NH,450MA

IND,0.6X0.3X0.3MM,3.10.3NH,450MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603M-3N1DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers