Bourns, Inc. Fixed Inductors CE0603M-33NJ

Description
IND,0.6X0.3X0.3MM,33 NH5%,120MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,33 NH5%,120MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603M-33NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603M-33NJTR-ND
Fixed Inductors 118-CE0603M-33NJTR-ND
IND,0.6X0.3X0.3MM,33 NH5%,120MA

IND,0.6X0.3X0.3MM,33NH5%,120MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603M-33NJTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers