Bourns, Inc. Fixed Inductors CE0603M-2N6D

Description
IND,0.6X0.3X0.3MM,2. 60.3NH,500MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,2. 60.3NH,500MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603M-2N6DTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603M-2N6DTR-ND
Fixed Inductors 118-CE0603M-2N6DTR-ND
IND,0.6X0.3X0.3MM,2. 60.3NH,500MA

IND,0.6X0.3X0.3MM,2.60.3NH,500MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603M-2N6DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers