Bourns, Inc. Fixed Inductors CE0603M-20NJ

Description
IND,0.6X0.3X0.3MM,20 NH5%,150MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,20 NH5%,150MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603M-20NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603M-20NJTR-ND
Fixed Inductors 118-CE0603M-20NJTR-ND
IND,0.6X0.3X0.3MM,20 NH5%,150MA

IND,0.6X0.3X0.3MM,20NH5%,150MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603M-20NJTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers