Bourns, Inc. Fixed Inductors CE0603M-16NJ

Description
IND,0.6X0.3X0.3MM,16 NH5%,200MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,16 NH5%,200MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603M-16NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603M-16NJTR-ND
Fixed Inductors 118-CE0603M-16NJTR-ND
IND,0.6X0.3X0.3MM,16 NH5%,200MA

IND,0.6X0.3X0.3MM,16NH5%,200MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603M-16NJTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
600uH 6A 440V Inductor and Choke - 839-DFKH-22-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Surface Mount Inductors - 1678549 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details