Bourns, Inc. Fixed Inductors CE0603G-8N2H

Description
IND,0.6X0.3X0.3MM,8. 2NH3%,250MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,8. 2NH3%,250MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603G-8N2HTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-8N2HTR-ND
Fixed Inductors 118-CE0603G-8N2HTR-ND
IND,0.6X0.3X0.3MM,8. 2NH3%,250MA

IND,0.6X0.3X0.3MM,8.2NH3%,250MA

Buy Now Datasheet
Fixed Inductors - 118-CE0603G-8N2HDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-8N2HDKR-ND
Fixed Inductors 118-CE0603G-8N2HDKR-ND
IND,0.6X0.3X0.3MM,8. 2NH3%,250MA

IND,0.6X0.3X0.3MM,8.2NH3%,250MA

Buy Now Datasheet
Fixed Inductors - 118-CE0603G-8N2HCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-8N2HCT-ND
Fixed Inductors 118-CE0603G-8N2HCT-ND
IND,0.6X0.3X0.3MM,8. 2NH3%,250MA

IND,0.6X0.3X0.3MM,8.2NH3%,250MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603G-8N2HTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details