Bourns, Inc. Fixed Inductors CE0603G-5N6H

Description
IND,0.6X0.3X0.3MM,5. 6NH3%,300MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,5. 6NH3%,300MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603G-5N6HTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-5N6HTR-ND
Fixed Inductors 118-CE0603G-5N6HTR-ND
IND,0.6X0.3X0.3MM,5. 6NH3%,300MA

IND,0.6X0.3X0.3MM,5.6NH3%,300MA

Buy Now Datasheet
Fixed Inductors - 118-CE0603G-5N6HCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-5N6HCT-ND
Fixed Inductors 118-CE0603G-5N6HCT-ND
IND,0.6X0.3X0.3MM,5. 6NH3%,300MA

IND,0.6X0.3X0.3MM,5.6NH3%,300MA

Buy Now Datasheet
Fixed Inductors - 118-CE0603G-5N6HDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-5N6HDKR-ND
Fixed Inductors 118-CE0603G-5N6HDKR-ND
IND,0.6X0.3X0.3MM,5. 6NH3%,300MA

IND,0.6X0.3X0.3MM,5.6NH3%,300MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603G-5N6HTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details