Bourns, Inc. Fixed Inductors CE0603G-39NJ

Description
IND,0.6X0.3X0.3MM,39 NH5%,120MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,39 NH5%,120MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603G-39NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-39NJTR-ND
Fixed Inductors 118-CE0603G-39NJTR-ND
IND,0.6X0.3X0.3MM,39 NH5%,120MA

IND,0.6X0.3X0.3MM,39NH5%,120MA

Buy Now Datasheet
Fixed Inductors - 118-CE0603G-39NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-39NJCT-ND
Fixed Inductors 118-CE0603G-39NJCT-ND
IND,0.6X0.3X0.3MM,39 NH5%,120MA

IND,0.6X0.3X0.3MM,39NH5%,120MA

Buy Now Datasheet
Fixed Inductors - 118-CE0603G-39NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-39NJDKR-ND
Fixed Inductors 118-CE0603G-39NJDKR-ND
IND,0.6X0.3X0.3MM,39 NH5%,120MA

IND,0.6X0.3X0.3MM,39NH5%,120MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603G-39NJTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details