Bourns, Inc. Fixed Inductors CE0603G-2N8C

Description
IND,0.6X0.3X0.3MM,2. 80.2NH,450MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,2. 80.2NH,450MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603G-2N8CTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-2N8CTR-ND
Fixed Inductors 118-CE0603G-2N8CTR-ND
IND,0.6X0.3X0.3MM,2. 80.2NH,450MA

IND,0.6X0.3X0.3MM,2.80.2NH,450MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603G-2N8CTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125985 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 20
View Details
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers