Bourns, Inc. Fixed Inductors CE0603G-1N2C

Description
IND,0.6X0.3X0.3MM,1. 20.2NH,600MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,1. 20.2NH,600MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603G-1N2CTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-1N2CTR-ND
Fixed Inductors 118-CE0603G-1N2CTR-ND
IND,0.6X0.3X0.3MM,1. 20.2NH,600MA

IND,0.6X0.3X0.3MM,1.20.2NH,600MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603G-1N2CTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-420-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers