Bourns, Inc. Product Range Bourns CDSOT236-0504C.

Description
Product Range:-; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:10V; Diode Case Style:SOT-23; No. of Pins:6Pins; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:6V; Peak Pulse Power Dissipation:- RoHS Compliant: Yes
Description
Product Range:-; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:10V; Diode Case Style:SOT-23; No. of Pins:6Pins; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:6V; Peak Pulse Power Dissipation:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 27AC1506 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
27AC1506
Product Range Bourns 27AC1506
Product Range:-; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:10V; Diode Case Style:SOT-23; No. of Pins:6Pins; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:6V; Peak Pulse Power Dissipation:- RoHS Compliant: Yes

Product Range:-; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:10V; Diode Case Style:SOT-23; No. of Pins:6Pins; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:6V; Peak Pulse Power Dissipation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC1506
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
PIN Diode Switches - NPS4-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: TS862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Voltage Regulator diode (Zener diode) - 1N4957 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 520 mA
IR 25 mA
View Details