Bourns, Inc. Diodes, Rectifiers - Arrays - CDSOT23-S2004 CDSOT23-S2004

Description
Manufacturer: Bourns Inc. Win Source Part Number: 915264-CDSOT23-S2004 Features: Diode Array 1 Pair Series Connection Standard 240 V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: CDSOT23 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: CDSOT23-S2004TR, CDSOT23-S2004DKR, CDSOT23S2004, CDSOT23-S2004CT
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 915264-CDSOT23-S2004 Features: Diode Array 1 Pair Series Connection Standard 240 V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: CDSOT23 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: CDSOT23-S2004TR, CDSOT23-S2004DKR, CDSOT23S2004, CDSOT23-S2004CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - CDSOT23-S2004 - 915264-CDSOT23-S2004 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - CDSOT23-S2004
915264-CDSOT23-S2004
Diodes, Rectifiers - Arrays - CDSOT23-S2004 915264-CDSOT23-S2004
Manufacturer: Bourns Inc. Win Source Part Number: 915264-CDSOT23-S2004 Features: Diode Array 1 Pair Series Connection Standard 240 V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: CDSOT23 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: CDSOT23-S2004TR, CDSOT23-S2004DKR, CDSOT23S2004, CDSOT23-S2004CT

Manufacturer: Bourns Inc.
Win Source Part Number: 915264-CDSOT23-S2004
Features: Diode Array 1 Pair Series Connection Standard 240 V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CDSOT23
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: CDSOT23-S2004TR, CDSOT23-S2004DKR, CDSOT23S2004, CDSOT23-S2004CT

Buy Now Datasheet
Singapore, Singapore
240V 225MA SOT23 TVS Protection Diode
144-CDSOT23-S2004
240V 225MA SOT23 TVS Protection Diode 144-CDSOT23-S2004
DIODE ARRAY GP 240V 225MA SOT23 Product overview: CDSOT23-S2004 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 225MA, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 240V, 225MA, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-S2004 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 240V 225MA SOT23 Product overview: CDSOT23-S2004 from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 225MA, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 240V, 225MA, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDSOT23-S2004 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDSOT23-S2004 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDSOT23-S2004
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDSOT23-S2004
DIODE ARRAY GP 240V 225MA SOT23

DIODE ARRAY GP 240V 225MA SOT23

Supplier's Site
Diode Arrays - CDSOT23-S2004 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
CDSOT23-S2004
Diode Arrays CDSOT23-S2004
DIODE ARRAY GP 240V 225MA SOT23

DIODE ARRAY GP 240V 225MA SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 915264-CDSOT23-S2004 144-CDSOT23-S2004 CDSOT23-S2004 CDSOT23-S2004
Product Name Diodes, Rectifiers - Arrays - CDSOT23-S2004 240V 225MA SOT23 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode Arrays
Diode Type Diode Array 1 Pair Series Connection Standard 240 V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type LLD - Model: PG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
Schottky barrier triple diode in ultra small SOT666 package - BAT54VV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers
MPPCs (SiPMs) for LiDAR - S15639-1325PS - Hamamatsu Photonics Europe
Specs
CT 42 pF
Package Glass epoxy
View Details