Bourns, Inc. Product Range Bourns CDSOD323-T12LC.

Description
Product Range:CDSOD323 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12V; Clamping Voltage Max:28.6V; Diode Case Style:SOD-323; No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V; Maximum Breakdown Voltage:13.3V RoHS Compliant: Yes
Datasheet
Description
Product Range:CDSOD323 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12V; Clamping Voltage Max:28.6V; Diode Case Style:SOD-323; No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V; Maximum Breakdown Voltage:13.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 27AC1501 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
27AC1501
Product Range Bourns 27AC1501
Product Range:CDSOD323 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12V; Clamping Voltage Max:28.6V; Diode Case Style:SOD-323; No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V; Maximum Breakdown Voltage:13.3V RoHS Compliant: Yes

Product Range:CDSOD323 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:28.6V; Diode Case Style:SOD-323; No. of Pins:2Pins; Minimum Breakdown Voltage:13.3V; Maximum Breakdown Voltage:13.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC1501
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
PIN Diode Switches - NPS1-6000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
 - 46DN06ELEMXPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details