Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051732-CDSOD323-T03
Termination: SMD/SMT
Length: 1.9 mm
Capacitance: 1 pF
Clamping Voltage: 20 V
Polarity: Unidirectional
Leakage Current: 5 µA
Operating Supply Voltage: 3.3 V
Direction: Unidirectional
Number of Channels: 1
Number of Pins: 2
Working Voltage: 3.3 V
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.45 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Breakdown Voltage: 4 V
Max Surge Current: 24 A
Peak Pulse Power: 350 W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1051732-CDSOD323-T03L |
| Product Name | OEM Parts - OEM Parts (C - E) - CDSOD323-T03L |