Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051730-CDSC706-T05C
Termination: SMD/SMT
Mounting: SMD (SMT)
Polarity: Bidirectional
Reverse Breakdown Voltage: 6 V
Leakage Current: 5 µA
Operating Supply Voltage: 5 V
Number of Elements: 4
Number of Channels: 4
Number of Pins: 70
Categories: OEM Parts(C-E)
Case / Package: SC
Alternative Parts (Cross-Reference): CDSC706-T05CCDSC706T
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Breakdown Voltage: 6 V
Peak Pulse Power: 100 W
Reverse Standoff Voltage: 5 V
Test Current: 1 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1051730-CDSC706-T05C |
| Product Name | OEM Parts - OEM Parts (C - E) - CDSC706-T05C |