Bourns, Inc. TVS - TVS - Diodes - CDDFN2-T4.7C CDDFN2-T4.7C

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1028818-CDDFN2-T4.7C Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 2-DFN (1x0.6) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 5.1V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 75W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1028818-CDDFN2-T4.7C Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 2-DFN (1x0.6) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 5.1V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 75W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CDDFN2-T4.7C - 1028818-CDDFN2-T4.7C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CDDFN2-T4.7C
1028818-CDDFN2-T4.7C
TVS - TVS - Diodes - CDDFN2-T4.7C 1028818-CDDFN2-T4.7C
Manufacturer: Bourns Inc. Win Source Part Number: 1028818-CDDFN2-T4.7C Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 2-DFN (1x0.6) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 5.1V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 75W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1028818-CDDFN2-T4.7C
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 15pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 2-DFN (1x0.6)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 5.1V
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 75W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Protection Diode - 144-CDDFN2-T4.7C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CDDFN2-T4.7C
TVS Protection Diode 144-CDDFN2-T4.7C
TVS DIODE 5VWM 15VC 2DFN Product overview: CDDFN2-T4.7C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN2-T4.7C can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 15VC 2DFN Product overview: CDDFN2-T4.7C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CDDFN2-T4.7C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CDDFN2-T4.7C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CDDFN2-T4.7C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CDDFN2-T4.7C
TVS DIODE 5VWM 15VC 2DFN

TVS DIODE 5VWM 15VC 2DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1028818-CDDFN2-T4.7C 144-CDDFN2-T4.7C CDDFN2-T4.7C
Product Name TVS - TVS - Diodes - CDDFN2-T4.7C TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 2-DFN (1x0.6) Tape & Reel (TR) 2-DFN (1x0.6)
VWM 5 volts
IPPM 5 amps
VC 15 volts 15 volts
VBR 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data