TVS DIODE 20VWM 32.4VC SMC Product overview: CD214L-T20CALF from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD214L-T20CALF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 915032-CD214L-T20CAL
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD214L
Categories: Circuit Protection
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
TVS DIODE 20VWM 32.4VC SMC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CD214L-T20CALF | 915032-CD214L-T20CALF | CD214L-T20CALF |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - CD214L-T20CALF | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | SMC (DO-214AB) | SMC (DO-214AB) |
| Peak Pulse Power | 3000 watts | 3000 watts |