TVS DIODE 9VWM 15.4VC SMC
TVS BIDIRECTIONAL DIODE ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CD214C-T9.0CALF | 32K1293 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Bidirectional Diode Rohs Compliant Bourns |
| Package | SMC (DO-214AB) | |
| Peak Pulse Power | 1500 watts | |
| VC | 15.4 volts | |
| VBR | 10 volts |